American Bright Optoelectronics Corporation Bipolar Transistor BPC-817 ( B BIN )

Description
SENSOR PHOTO 4DIP Product overview: BPC-817 ( B BIN ) from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-BPC-817 ( B BIN ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SENSOR PHOTO 4DIP Product overview: BPC-817 ( B BIN ) from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-BPC-817 ( B BIN ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-BPC-817 ( B BIN )
Bipolar Transistor 903-BPC-817 ( B BIN )
SENSOR PHOTO 4DIP Product overview: BPC-817 ( B BIN ) from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-BPC-817 ( B BIN ) can be used for catalog matching and distributor lookup.

SENSOR PHOTO 4DIP Product overview: BPC-817 ( B BIN ) from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-BPC-817 ( B BIN ) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - BPC-817 ( B BIN ) - 846416-BPC-817 ( B BIN ) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - BPC-817 ( B BIN )
846416-BPC-817 ( B BIN )
Optoisolators - Transistor, Photovoltaic Output - BPC-817 ( B BIN ) 846416-BPC-817 ( B BIN )
Manufacturer: American Bright Optoelectronics Corporation Win Source Part Number: 846416-BPC-817 ( B BIN ) Features: Optoisolator Output 1 Channel Package: Tube Family Name: BPC-817 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.40.8000

Manufacturer: American Bright Optoelectronics Corporation
Win Source Part Number: 846416-BPC-817 ( B BIN )
Features: Optoisolator Output 1 Channel
Package: Tube
Family Name: BPC-817
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-BPC-817 ( B BIN ) 846416-BPC-817 ( B BIN )
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - BPC-817 ( B BIN )
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155197 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45V 0.5A SOT23 Bipolar Transistor - 276-BC817K40E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500 milliamps
View Details
7 suppliers