The BPC-1009 is an optically coupled isolator featuring an infrared LED and an NPN silicon phototransistor in a mini-flat package with a 2.3mm profile and 2.54mm lead pitch. It offers an isolation voltage of 5,000 Vrms, a creepage distance greater than 8mm, and complies with RoHS and holds UL, CUL, VDE, and CQC approvals. Its current transfer ratio ranges from 200% to 400% at I_F=5mA and V_CE=5V, with a collector current rating of 50 mA and collector-emitter breakdown voltage of 80 V. Operating temperature spans from -30°C to +110°C, with storage temperatures from -55°C to +125°C. The device meets reliability standards including MIL-STD-202, MIL-STD-883, and JIS C 7021.
4 PINS TRANSISTOR OUTPUT OPTOCOU Product overview: BPC-1009 from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-BPC-1009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-BPC-1009 |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |