The BPC-1008 is an optically coupled isolator containing an infrared emitting diode and an NPN silicon phototransistor, used for signal transmission between circuits of different potentials. It comes in a long mini-flat package with a 2.3 mm profile and a 2.54 mm lead pitch. The device features an isolation voltage of 5,000 Vrms, creepage distance greater than 8 mm, and complies with RoHS, UL, CUL, VDE, and CQC standards. The current transfer ratio (CTR) ranges from 130% to 260% at I_F = 5 mA and V_CE = 5 V, with a collector current rating of 50 mA and collector-emitter breakdown voltage of 80 V. Operating temperature ranges from -30°C to +110°C, and storage temperature from -55°C to +125°C.
4 PINS TRANSISTOR OUTPUT OPTOCOU Product overview: BPC-1008 from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-BPC-1008 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-BPC-1008 |
| Product Name | Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |