American Bright Optoelectronics Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output APC-817C1-SL

Description
Win Source Part Number: 1084151-APC-817C1-SL Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: APC-817 Package: Cut Tape (CT),,Tube Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.24V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: American Bright Optoelectronics Corporation Other Names: 754-APC-817C1-SLDKR, 754-APC-817C1-SLCT,7 54-APC-817C1-SL,2007 -APC-817C1-SLCT,2007 -APC-817C1-SLDKR,754 -APC-817C1-SLDKR-ND, 754-APC-817C1-SLCTIN ACTIVE-ND,2007-APC-8 17C1-SL-ND,754-APC-8 17C1-SLCT-ND,754-APC -817C1-SLDKRINACTIVE ,754-APC-817C1-SLCTI NACTIVE,754-APC-817C 1-SLDKRINACTIVE-ND,2 007-APC-817C1-SL,200 7-APC-817C1-SLTR,754 -APC-817C1-SL-ND Base Product Number: APC-817
Request a Quote Datasheet
Description
Win Source Part Number: 1084151-APC-817C1-SL Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: APC-817 Package: Cut Tape (CT),,Tube Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.24V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: American Bright Optoelectronics Corporation Other Names: 754-APC-817C1-SLDKR, 754-APC-817C1-SLCT,7 54-APC-817C1-SL,2007 -APC-817C1-SLCT,2007 -APC-817C1-SLDKR,754 -APC-817C1-SLDKR-ND, 754-APC-817C1-SLCTIN ACTIVE-ND,2007-APC-8 17C1-SL-ND,754-APC-8 17C1-SLCT-ND,754-APC -817C1-SLDKRINACTIVE ,754-APC-817C1-SLCTI NACTIVE,754-APC-817C 1-SLDKRINACTIVE-ND,2 007-APC-817C1-SL,200 7-APC-817C1-SLTR,754 -APC-817C1-SL-ND Base Product Number: APC-817
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1084151-APC-817C1-SL - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1084151-APC-817C1-SL
Isolators - Optoisolators - Transistor, Photovoltaic Output 1084151-APC-817C1-SL
Win Source Part Number: 1084151-APC-817C1-SL Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: APC-817 Package: Cut Tape (CT),,Tube Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.24V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 200% @ 5mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: American Bright Optoelectronics Corporation Other Names: 754-APC-817C1-SLDKR, 754-APC-817C1-SLCT,7 54-APC-817C1-SL,2007 -APC-817C1-SLCT,2007 -APC-817C1-SLDKR,754 -APC-817C1-SLDKR-ND, 754-APC-817C1-SLCTIN ACTIVE-ND,2007-APC-8 17C1-SL-ND,754-APC-8 17C1-SLCT-ND,754-APC -817C1-SLDKRINACTIVE ,754-APC-817C1-SLCTI NACTIVE,754-APC-817C 1-SLDKRINACTIVE-ND,2 007-APC-817C1-SL,200 7-APC-817C1-SLTR,754 -APC-817C1-SL-ND Base Product Number: APC-817

Win Source Part Number: 1084151-APC-817C1-SL
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: APC-817
Package: Cut Tape (CT),,Tube
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.24V
Rise / Fall Time (Typ): 3µs, 4µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 200% @ 5mA
Voltage - Output (Max): 35V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 400% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: American Bright Optoelectronics Corporation
Other Names: 754-APC-817C1-SLDKR,754-APC-817C1-SLCT,754-APC-817C1-SL,2007-APC-817C1-SLCT,2007-APC-817C1-SLDKR,754-APC-817C1-SLDKR-ND,754-APC-817C1-SLCTINACTIVE-ND,2007-APC-817C1-SL-ND,754-APC-817C1-SLCT-ND,754-APC-817C1-SLDKRINACTIVE,754-APC-817C1-SLCTINACTIVE,754-APC-817C1-SLDKRINACTIVE-ND,2007-APC-817C1-SL,2007-APC-817C1-SLTR,754-APC-817C1-SL-ND
Base Product Number: APC-817

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1084151-APC-817C1-SL
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243558-SI82398CD4-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
 - 2DIB0411FXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details