The APC-817C1-SL is a DIP4 optoisolator with an AlGaAs infrared LED and silicon phototransistor, designed for signal isolation in switch mode power supplies, programmable controllers, and household appliances. It features a 5000 Vrms isolation voltage, a collector-emitter voltage rating of 35 V, and a current transfer ratio of 200% to 400% at 5 mA forward current and 5 V collector-emitter voltage. It operates from -55 °C to 110 °C and complies with RoHS, REACH, UL1577, VDE EN60747-5-5, and CQC standards. The package is a surface mount low-profile (SL) lead form.
OPTOISOLATOR 5KV 1CH TRANS 4SMD Product overview: APC-817C1-SL from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APC-817C1-SL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-APC-817C1-SL |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Cut Tape (CT) |
| Packing Method | Cut Tape (CT) |
| IC(max) | 50 milliamps |