The APC-817A1-SL is a DIP4 optoisolator with a DC input and silicon phototransistor output, designed for signal isolation in switch mode power supplies, programmable controllers, and household appliances. It features a 5000 Vrms isolation voltage, an operating temperature range of -55 °C to 110 °C, and a current transfer ratio (CTR) between 80% and 160% at 5 mA input and 5 V collector-emitter voltage. The device complies with UL1577, VDE EN60747-5-5, CQC GB4943.1, GB8898, and cUL CSA Component Acceptance Service Notice No. 5A. It is RoHS and REACH compliant, halogen-free (optional), and has MSL 1 moisture sensitivity level. The package is a standard plastic DIP4 with coplanar double mold construction.
OPTOISOLATOR 5KV 1CH TRANS 4SMD Product overview: APC-817A1-SL from American Bright is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-APC-817A1-SL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-APC-817A1-SL |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Cut Tape (CT) |
| Packing Method | Cut Tape (CT) |
| IC(max) | 50 milliamps |