LED Driver IC 1 Output Linear Constant Current PWM Dimming 150mA 6-DFN (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AB-EZDC |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Constant Current |
| Output Voltage | 15 volts |
| Output Current | 0.1500 amps |