American Belleville 17/7PH Stainless Steel Flange Washer AF2000-318-177

Description
American Belleville’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. They may be flattened, without losing operating preload, except in cases where dynamic cycling occurs. Typically, at least two American Belleville Flange Washers will be used in a single bolted assembly, with one on either end of the bolt. The ID, on the convex side of the washer should contact the underside of the bolt head and the nut. The OD edge on the concave side of the washer should always contact the flange surface. American Belleville Flange Washers can be specified by identifying a few characteristics of the application, starting with bolt diameter and bolt stress; the latter calling out either 30,000 psi, 45,000 psi or 60,000 psi. They can be utilized in either inch or metric applications, and are typically made using three different raw material options: H13 Tool Steel (ASTM A681) for refining and chemical flange bolting applications with temperatures reaching over 1000 deg. F, where corrosion resistance is not crucial, but high strength is. This material is fully magnetic. 17/7PH Stainless Steel (ASTM A693) for refining and chemical flange bolting applications reaching 500 deg. F, and where high strength and corrosion resistance is needed. This material is highly magnetic. Inconel 718 (ASTM B670 / AMS 5596) for flange bolting applications reaching over 1000 deg. F. This material is highly corrosion resistant, offers good strength properties and is non-magnetic. Traditional applications for American Belleville Flange Washers include: Pipe Flanges Heat Exchangers Valves Low temperature applications (Cryogenic) can also utilize American Belleville Flange Washers
Description
American Belleville’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. They may be flattened, without losing operating preload, except in cases where dynamic cycling occurs. Typically, at least two American Belleville Flange Washers will be used in a single bolted assembly, with one on either end of the bolt. The ID, on the convex side of the washer should contact the underside of the bolt head and the nut. The OD edge on the concave side of the washer should always contact the flange surface. American Belleville Flange Washers can be specified by identifying a few characteristics of the application, starting with bolt diameter and bolt stress; the latter calling out either 30,000 psi, 45,000 psi or 60,000 psi. They can be utilized in either inch or metric applications, and are typically made using three different raw material options: H13 Tool Steel (ASTM A681) for refining and chemical flange bolting applications with temperatures reaching over 1000 deg. F, where corrosion resistance is not crucial, but high strength is. This material is fully magnetic. 17/7PH Stainless Steel (ASTM A693) for refining and chemical flange bolting applications reaching 500 deg. F, and where high strength and corrosion resistance is needed. This material is highly magnetic. Inconel 718 (ASTM B670 / AMS 5596) for flange bolting applications reaching over 1000 deg. F. This material is highly corrosion resistant, offers good strength properties and is non-magnetic. Traditional applications for American Belleville Flange Washers include: Pipe Flanges Heat Exchangers Valves Low temperature applications (Cryogenic) can also utilize American Belleville Flange Washers

Suppliers

Company
Product
Description
Supplier Links
17/7PH Stainless Steel Flange Washer - AF2000-318-177 - American Belleville
Concord, OH, United States
17/7PH Stainless Steel Flange Washer
AF2000-318-177
17/7PH Stainless Steel Flange Washer AF2000-318-177
American Belleville’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. They may be flattened, without losing operating preload, except in cases where dynamic cycling occurs. Typically, at least two American Belleville Flange Washers will be used in a single bolted assembly, with one on either end of the bolt. The ID, on the convex side of the washer should contact the underside of the bolt head and the nut. The OD edge on the concave side of the washer should always contact the flange surface. American Belleville Flange Washers can be specified by identifying a few characteristics of the application, starting with bolt diameter and bolt stress; the latter calling out either 30,000 psi, 45,000 psi or 60,000 psi. They can be utilized in either inch or metric applications, and are typically made using three different raw material options: H13 Tool Steel (ASTM A681) for refining and chemical flange bolting applications with temperatures reaching over 1000 deg. F, where corrosion resistance is not crucial, but high strength is. This material is fully magnetic. 17/7PH Stainless Steel (ASTM A693) for refining and chemical flange bolting applications reaching 500 deg. F, and where high strength and corrosion resistance is needed. This material is highly magnetic. Inconel 718 (ASTM B670 / AMS 5596) for flange bolting applications reaching over 1000 deg. F. This material is highly corrosion resistant, offers good strength properties and is non-magnetic. Traditional applications for American Belleville Flange Washers include: Pipe Flanges Heat Exchangers Valves Low temperature applications (Cryogenic) can also utilize American Belleville Flange Washers

American Belleville’s Flange Washer line adds deflection to bolted joints, in order to dramatically reduce the effects of large fluctuations in temperature within the application, vibration, bolt creep (stretch), gasket creep, or relaxation, and other elastic interactions within the joint. They may be flattened, without losing operating preload, except in cases where dynamic cycling occurs. Typically, at least two American Belleville Flange Washers will be used in a single bolted assembly, with one on either end of the bolt. The ID, on the convex side of the washer should contact the underside of the bolt head and the nut. The OD edge on the concave side of the washer should always contact the flange surface.

American Belleville Flange Washers can be specified by identifying a few characteristics of the application, starting with bolt diameter and bolt stress; the latter calling out either 30,000 psi, 45,000 psi or 60,000 psi. They can be utilized in either inch or metric applications, and are typically made using three different raw material options:

  • H13 Tool Steel (ASTM A681) for refining and chemical flange bolting applications with temperatures reaching over 1000 deg. F, where corrosion resistance is not crucial, but high strength is. This material is fully magnetic.
  • 17/7PH Stainless Steel (ASTM A693) for refining and chemical flange bolting applications reaching 500 deg. F, and where high strength and corrosion resistance is needed. This material is highly magnetic.
  • Inconel 718 (ASTM B670 / AMS 5596) for flange bolting applications reaching over 1000 deg. F. This material is highly corrosion resistant, offers good strength properties and is non-magnetic.

Traditional applications for American Belleville Flange Washers include:

  • Pipe Flanges
  • Heat Exchangers
  • Valves

Low temperature applications (Cryogenic) can also utilize American Belleville Flange Washers

Supplier's Site

Technical Specifications

  American Belleville
Product Category Washers
Product Number AF2000-318-177
Product Name 17/7PH Stainless Steel Flange Washer
Washer Type Countersunk or Finishing
Material StainlessSteel; 17/7PH Stainless Steel, 0.318" Thick
Inside Diameter 2.024 inch (51.410 mm)
Outside Diameter 3.600 inch (91.440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Washers - 335-1167-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
Metric Helical Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish Plain
View Details