American Belleville Inconel 718 Belleville Washer AB630-1125-61-718

Description
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractio nn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary. Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution. Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.
Description
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractio nn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary. Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution. Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Inconel 718 Belleville Washer - AB630-1125-61-718 - American Belleville
Concord, OH, United States
Inconel 718 Belleville Washer
AB630-1125-61-718
Inconel 718 Belleville Washer AB630-1125-61-718
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractio nn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary. Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution. Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary.

Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution.

Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process.

American Belleville washers may be stacked in order to achieve added load or greater deflection, as well.

Available materials include:

  • High-carbon Steel Alloy AISI 1074 (ASTM A684)
  • AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506)
  • 301 Stainless Steel (ASTM A666)
  • 17/7PH Stainless Steel (ASTM A693)
  • Inconel 718 (ASTM B670 / AMS 5596)
  • 510 Phosphor Bronze (ASTM B103)

Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements.

Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Supplier's Site

Technical Specifications

  American Belleville
Product Category Washers
Product Number AB630-1125-61-718
Product Name Inconel 718 Belleville Washer
Washer Type Belleville
Material Nickel Alloy; Inconel 718, 0.061" Thick
Inside Diameter 0.630 inch (16.002 mm)
Outside Diameter 1.130 inch (28.702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Multi Turn Wave Springs with Shim End Stainless steel 304 - L200-L3 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details