American Belleville 1074 High-Carbon Steel Alloy Belleville Washer AB265-688-52

Description
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractio nn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary. Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution. Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.
Description
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractio nn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary. Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution. Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
1074 High-Carbon Steel Alloy Belleville Washer - AB265-688-52 - American Belleville
Concord, OH, United States
1074 High-Carbon Steel Alloy Belleville Washer
AB265-688-52
1074 High-Carbon Steel Alloy Belleville Washer AB265-688-52
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractio nn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary. Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution. Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary.

Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution.

Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process.

American Belleville washers may be stacked in order to achieve added load or greater deflection, as well.

Available materials include:

  • High-carbon Steel Alloy AISI 1074 (ASTM A684)
  • AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506)
  • 301 Stainless Steel (ASTM A666)
  • 17/7PH Stainless Steel (ASTM A693)
  • Inconel 718 (ASTM B670 / AMS 5596)
  • 510 Phosphor Bronze (ASTM B103)

Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements.

Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Supplier's Site

Technical Specifications

  American Belleville
Product Category Washers
Product Number AB265-688-52
Product Name 1074 High-Carbon Steel Alloy Belleville Washer
Washer Type Belleville
Material 1074 High-Carbon Steel Alloy, 0.052" Thick
Inside Diameter 0.265 inch (6.731 mm)
Outside Diameter 0.687 inch (17.450 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 7089A4/316L067109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
Self-Sealing Washer - 75163 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
flat ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
Metric Size M6
View Details
Single Turn Wave Spring - LR-0637 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 6.375 inch (161.930 mm)
View Details