American Belleville 6150 Chrome Vanadium Steel Belleville Washer AB1280-3000-225

Description
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractio nn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary. Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution. Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.
Description
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractio nn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary. Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution. Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
6150 Chrome Vanadium Steel Belleville Washer - AB1280-3000-225 - American Belleville
Concord, OH, United States
6150 Chrome Vanadium Steel Belleville Washer
AB1280-3000-225
6150 Chrome Vanadium Steel Belleville Washer AB1280-3000-225
American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractio nn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary. Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution. Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to achieve added load or greater deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements. Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the most corrosive environments where first-rate quality is not just important, but necessary.

Offering a design that allows for very high load capacity, relative to deflection and available space within the application, American Belleville washers can be specified using limitless dimensional configurations and load/deflection ratings. Whether the Belleville washer needs to fit tightly under the head of the bolt, or provide a wide bearing surface across the mating flange, our products offer long fatigue life, predictable and consistent performance and the reliability that may be missing in your current solution.

Consider American Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process.

American Belleville washers may be stacked in order to achieve added load or greater deflection, as well.

Available materials include:

  • High-carbon Steel Alloy AISI 1074 (ASTM A684)
  • AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506)
  • 301 Stainless Steel (ASTM A666)
  • 17/7PH Stainless Steel (ASTM A693)
  • Inconel 718 (ASTM B670 / AMS 5596)
  • 510 Phosphor Bronze (ASTM B103)

Our material selection will accommodate working temperatures from -400 deg. F to 1100 deg. F, various corrosive environments and magnetism requirements.

Additionally, several plating/finish options can achieve desired aesthetics and ensure proper resistance to environmental elements that would otherwise affect performance and longevity.

Supplier's Site

Technical Specifications

  American Belleville
Product Category Washers
Product Number AB1280-3000-225
Product Name 6150 Chrome Vanadium Steel Belleville Washer
Washer Type Belleville
Material Steel; 6150 Chrome Vanadium Steel, 0.231" Thick
Inside Diameter 1.280 inch (32.512 mm)
Outside Diameter 3.000 inch (76.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
Flat Washer, #2, Nylon - 3151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
5 suppliers
Heavy Duty Square Washers - 31935 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details