Amecon, Inc. Heavy Duty Toroidal Power Transformer TF900-2018

Description
Heavy duty 60Hz toroidal power transformer
Description
Heavy duty 60Hz toroidal power transformer

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
Heavy Duty Toroidal Power Transformer
TF900-2018
Heavy Duty Toroidal Power Transformer TF900-2018
Heavy duty 60Hz toroidal power transformer

Heavy duty 60Hz toroidal power transformer

Technical Specifications

  Amecon, Inc.
Product Category Power Transformers
Product Number TF900-2018
Product Name Heavy Duty Toroidal Power Transformer
Transformer Type Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A8-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 350 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Hammond Manufacturing Company Inc.
Specs
Transformer Type Toroidal
Mounting Chassis
Construction Toroidal Core
View Details