Heavy duty 60Hz toroidal power transformer
| Amecon, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | TF400-2018 |
| Product Name | Heavy Duty Toroidal Power Transformer |
| Transformer Type | Power Transformer |
| Mounting | Dish/Disk |
| Construction | Toroidal Core |
| Primary Frequency | 60 Hz |
| Single Phase Configuration | Single |