Amecon, Inc. Heavy Duty Toroidal Power Transformer TF360-0024

Description
Heavy duty 60Hz toroidal power transformer
Description
Heavy duty 60Hz toroidal power transformer

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
Heavy Duty Toroidal Power Transformer
TF360-0024
Heavy Duty Toroidal Power Transformer TF360-0024
Heavy duty 60Hz toroidal power transformer

Heavy duty 60Hz toroidal power transformer

Technical Specifications

  Amecon, Inc.
Product Category Power Transformers
Product Number TF360-0024
Product Name Heavy Duty Toroidal Power Transformer
Transformer Type Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A7-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 300 VA
View Details
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer - No.10000033332829 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 161G34 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 17 volts
Power Rating (VA) 10 VA
View Details
4 suppliers