Amecon, Inc. Heavy Duty Toroidal Power Transformer TF242-2115

Description
Heavy duty 60Hz toroidal power transformer
Description
Heavy duty 60Hz toroidal power transformer

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
Heavy Duty Toroidal Power Transformer
TF242-2115
Heavy Duty Toroidal Power Transformer TF242-2115
Heavy duty 60Hz toroidal power transformer

Heavy duty 60Hz toroidal power transformer

Technical Specifications

  Amecon, Inc.
Product Category Power Transformers
Product Number TF242-2115
Product Name Heavy Duty Toroidal Power Transformer
Transformer Type Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F5-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details