Amecon, Inc. Heavy Duty Toroidal Power Transformer TF030-0028

Description
Heavy duty 60Hz toroidal power transformer
Description
Heavy duty 60Hz toroidal power transformer

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
Heavy Duty Toroidal Power Transformer
TF030-0028
Heavy Duty Toroidal Power Transformer TF030-0028
Heavy duty 60Hz toroidal power transformer

Heavy duty 60Hz toroidal power transformer

Technical Specifications

  Amecon, Inc.
Product Category Power Transformers
Product Number TF030-0028
Product Name Heavy Duty Toroidal Power Transformer
Transformer Type Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A6-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 250 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 1182L60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 60 volts
View Details
4 suppliers