Amecon, Inc. Heavy Duty Toroidal Power Transformer TF025-2015

Description
Heavy duty 60Hz toroidal power transformer
Description
Heavy duty 60Hz toroidal power transformer

Suppliers

Company
Product
Description
Supplier Links
Anaheim, CA, USA
Heavy Duty Toroidal Power Transformer
TF025-2015
Heavy Duty Toroidal Power Transformer TF025-2015
Heavy duty 60Hz toroidal power transformer

Heavy duty 60Hz toroidal power transformer

Technical Specifications

  Amecon, Inc.
Product Category Power Transformers
Product Number TF025-2015
Product Name Heavy Duty Toroidal Power Transformer
Transformer Type Power Transformer
Mounting Dish/Disk
Construction Toroidal Core
Primary Frequency 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F16-150-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details