5542 -- 24V - POWER SUPPLY FILTER INDUCTORS
Amecon, Inc.
24V - Power Supply Filter Inductors
5542
Suppliers
24V - Power Supply Filter Inductors
5542
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
5542 |
|
Product Name
|
24V - Power Supply Filter Inductors |
|
Mounting Option
|
Through Hole
|
|
Technology
|
Toroid
|
|
Core Material
|
Advanced Materials
|
|
Application
|
Power Choke; Switch Mode Power Supply
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Inductance Range
330 microH
Testing Frequency
800 kHz
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Inductance Range
1500 microH
Inductance Tolerance
50 (+/- %)
Lead Style
Pin
View Details
2 suppliers