| Amecon, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 5535 |
| Product Name | 15V - Power Supply Filter Inductors |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Core Material | Advanced Materials |
| Application | Power Choke; Switch Mode Power Supply |
| Configuration | Fixed |