5526 -- 10V - POWER SUPPLY FILTER INDUCTORS
Amecon, Inc.
10V - Power Supply Filter Inductors
5526
Suppliers
10V - Power Supply Filter Inductors
5526
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
5526 |
|
Product Name
|
10V - Power Supply Filter Inductors |
|
Mounting Option
|
Through Hole
|
|
Technology
|
Toroid
|
|
Core Material
|
Advanced Materials
|
|
Application
|
Power Choke; Switch Mode Power Supply
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Power Choke
Inductance Range
33 microH
Testing Frequency
10 kHz
View Details
Core Material
Ceramic
Inductance Range
0.0027 microH
Inductance Tolerance
2 (+/- %)
View Details
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details