5523 -- 10V - POWER SUPPLY FILTER INDUCTORS
Amecon, Inc.
10V - Power Supply Filter Inductors
5523
Suppliers
10V - Power Supply Filter Inductors
5523
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
5523 |
|
Product Name
|
10V - Power Supply Filter Inductors |
|
Mounting Option
|
Through Hole
|
|
Technology
|
Toroid
|
|
Core Material
|
Advanced Materials
|
|
Application
|
Power Choke; Switch Mode Power Supply
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
1 microH
DCR
0.0800 ohms
Rated DC Current
2200 milliamps
View Details
Core Material
Ceramic
Inductance Range
0.0074 microH
Inductance Tolerance
5 (+/- %)
View Details
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details