5513 -- 5V - POWER SUPPLY FILTER INDUCTORS
Amecon, Inc.
5V - Power Supply Filter Inductors
5513
Suppliers
5V - Power Supply Filter Inductors
5513
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
5513 |
|
Product Name
|
5V - Power Supply Filter Inductors |
|
Mounting Option
|
Through Hole
|
|
Technology
|
Toroid
|
|
Core Material
|
Advanced Materials
|
|
Application
|
Power Choke; Switch Mode Power Supply
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Inductance Range
100000 microH
Testing Frequency
10 kHz
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Core Material
Ferrite
Inductance Range
1000 microH
Lead Style
Radial; Radial
View Details
2 suppliers