5500 -- 5V - POWER SUPPLY FILTER INDUCTORS
Amecon, Inc.
5V - Power Supply Filter Inductors
5500
Suppliers
5V - Power Supply Filter Inductors
5500
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
5500 |
|
Product Name
|
5V - Power Supply Filter Inductors |
|
Mounting Option
|
Through Hole
|
|
Technology
|
Toroid
|
|
Core Material
|
Advanced Materials
|
|
Application
|
Power Choke; Switch Mode Power Supply
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Technology
Standard
Inductance Range
4.6 microH
DCR
0.0083 ohms
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Surface Mount Technology
Configuration
Fixed
View Details
KOA Speer Electronics, Inc.
Inductance Range
0.0680 microH
Inductance Tolerance
5 (+/- %)
Standards and Certifications
RoHS
View Details
2 suppliers