4052-211061 -- 240V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
240V Precision Wound Toroidal Inductors
4052-211061
Suppliers
240V Precision Wound Toroidal Inductors
4052-211061
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
4052-211061 |
|
Product Name
|
240V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
KOA Speer Electronics, Inc.
Technology
Multilayer Ferrite Bead
Inductance Tolerance
25 (+/- %)
Impedance
140 ohms
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Core Material
Ceramic
View Details
Core Material
Ceramic
Inductance Range
0.0047 microH
Inductance Tolerance
5 (+/- %)
View Details