4052-109100 -- 240V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
240V Precision Wound Toroidal Inductors
4052-109100
Suppliers
240V Precision Wound Toroidal Inductors
4052-109100
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
4052-109100 |
|
Product Name
|
240V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
47 microH
DCR
1.1 ohms
Rated DC Current
450 milliamps
View Details
Operating Temperature
40 to 125 C (104 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
2 suppliers