4047-211063 -- 120V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
120V Precision Wound Toroidal Inductors
4047-211063
Suppliers
120V Precision Wound Toroidal Inductors
4047-211063
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
4047-211063 |
|
Product Name
|
120V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Inductance Range
47000 microH
Testing Frequency
80 kHz
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Surface Mount Technology; Surface Mount
Technology
Wirewound; Wirewound
View Details
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details