4042-110114 -- 240V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
240V Precision Wound Toroidal Inductors
4042-110114
Suppliers
240V Precision Wound Toroidal Inductors
4042-110114
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
4042-110114 |
|
Product Name
|
240V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Technology
Standard
Inductance Range
680 microH
DCR
2.2 ohms
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Surface Mount Technology
Configuration
Fixed
View Details
KOA Speer Electronics, Inc.
DCR
0.2000 ohms
Rated DC Current
2000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers