4042-109101 -- 240V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
240V Precision Wound Toroidal Inductors
4042-109101
Suppliers
240V Precision Wound Toroidal Inductors
4042-109101
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
4042-109101 |
|
Product Name
|
240V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
100 microH
DCR
0.7000 ohms
Rated DC Current
600 milliamps
View Details
Core Material
Ceramic
Inductance Range
0.0082 microH
Inductance Tolerance
5 (+/- %)
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details