4026-110111 -- 120V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
120V Precision Wound Toroidal Inductors
4026-110111
Suppliers
120V Precision Wound Toroidal Inductors
4026-110111
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
4026-110111 |
|
Product Name
|
120V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Power Choke
Inductance Range
150 microH
Testing Frequency
10 kHz
View Details
Core Material
Ceramic
Inductance Range
6.70E-4 microH
Inductance Tolerance
10 (+/- %)
View Details
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Surface Mount Technology
Inductance Range
500 to 39000 microH
View Details