3552-109092 -- 240V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
240V Precision Wound Toroidal Inductors
3552-109092
Suppliers
240V Precision Wound Toroidal Inductors
3552-109092
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
3552-109092 |
|
Product Name
|
240V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Surface Mount Technology
Application
Common Mode Choke; RF Choke
View Details
Technology
Standard
Inductance Range
15 microH
DCR
0.0900 ohms
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Surface Mount Technology
Configuration
Fixed
View Details
KOA Speer Electronics, Inc.
Technology
Standard; Wirewound
Core Material
Ferrite
Configuration
Fixed
View Details