3542-112128 -- 240V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
240V Precision Wound Toroidal Inductors
3542-112128
Suppliers
240V Precision Wound Toroidal Inductors
3542-112128
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
3542-112128 |
|
Product Name
|
240V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wirewound
Core Material
Ferrite; Ferrite
Inductance Range
51 microH
View Details
Core Material
Ceramic
Inductance Range
0.0200 microH
Inductance Tolerance
5 (+/- %)
View Details
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details