3542-109082 -- 120V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
120V Precision Wound Toroidal Inductors
3542-109082
Suppliers
120V Precision Wound Toroidal Inductors
3542-109082
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
3542-109082 |
|
Product Name
|
120V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
100 microH
DCR
0.7000 ohms
Rated DC Current
600 milliamps
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Inductance Range
11 to 3700 microH
View Details