2626-116145 -- 120V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
120V Precision Wound Toroidal Inductors
2626-116145
Suppliers
120V Precision Wound Toroidal Inductors
2626-116145
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
2626-116145 |
|
Product Name
|
120V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
1 microH
DCR
0.0800 ohms
Rated DC Current
2200 milliamps
View Details
Core Material
Ceramic
Inductance Range
0.0055 microH
Inductance Tolerance
5 (+/- %)
View Details
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
2 suppliers