2622-115130 -- 120V PRECISION WOUND TOROIDAL INDUCTORS
Amecon, Inc.
120V Precision Wound Toroidal Inductors
2622-115130
Suppliers
120V Precision Wound Toroidal Inductors
2622-115130
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
2622-115130 |
|
Product Name
|
120V Precision Wound Toroidal Inductors |
|
Mounting Option
|
Horizontal and Vertical Mount
|
|
Technology
|
Toroid
|
|
Core Material
|
UL Recognizable Materials
|
|
Application
|
Power Choke; Motion Controls and Line Filters
|
|
Configuration
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.1500 microH
DCR
0.3300 ohms
Rated DC Current
390 milliamps
View Details
Core Material
Ceramic
Inductance Range
0.0047 microH
Inductance Tolerance
5 (+/- %)
View Details
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details