AMEC Thermasol Heat Sink; Thermal Resistance Amec Thermasol MPC303025T

Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:LED; External Width - Metric:30mm; External Height - Metric:2.49mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:LED; External Width - Metric:30mm; External Height - Metric:2.49mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Amec Thermasol - 46T6816 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Amec Thermasol
46T6816
Heat Sink; Thermal Resistance Amec Thermasol 46T6816
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:LED; External Width - Metric:30mm; External Height - Metric:2.49mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.21°C/W; Packages Cooled:LED; External Width - Metric:30mm; External Height - Metric:2.49mm; External Length - Metric:30mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46T6816
Product Name Heat Sink; Thermal Resistance Amec Thermasol
L 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 7500881 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 14 mm (0.5512 inch)
W 14 mm (0.5512 inch)
H 10 mm (0.3937 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-a1001-28018 - TPS Elektronik GmbH
Specs
W 190 mm (7.48 inch)
H 89 mm (3.5 inch)
Material Aluminum; AL6063-T5
View Details