AMEC Thermasol Heat Sink; Thermal Resistance Amec Thermasol MPC202025T

Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:-; External Width - Metric:20mm; External Height - Metric:2.49mm; External Length - Metric:20mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:-; External Width - Metric:20mm; External Height - Metric:2.49mm; External Length - Metric:20mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heat Sink, part number 46T6813, is a ceramic thermal management solution designed for efficient heat dissipation. It features a low profile and lightweight construction, making it suitable for applications where space is limited. The ceramic material provides non-electrically conductive properties, eliminating the risk of antenna effects. With a thermal conductivity range of 5 to 6 W/mK, this heat sink dissipates heat faster than traditional metal options. It is available with or without adhesive tape, offering flexibility in installation. Typical applications include LED lighting, power modules, automotive engineering, and frequency converters. The maximum operating temperature is below 500°C, ensuring reliability in high-temperature environments.

Datasheet Summary
Powered by GS/AI

The Heat Sink, part number 46T6813, is a ceramic thermal management solution designed for efficient heat dissipation. It features a low profile and lightweight construction, making it suitable for applications where space is limited. The ceramic material provides non-electrically conductive properties, eliminating the risk of antenna effects. With a thermal conductivity range of 5 to 6 W/mK, this heat sink dissipates heat faster than traditional metal options. It is available with or without adhesive tape, offering flexibility in installation. Typical applications include LED lighting, power modules, automotive engineering, and frequency converters. The maximum operating temperature is below 500°C, ensuring reliability in high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Amec Thermasol - 46T6813 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Amec Thermasol
46T6813
Heat Sink; Thermal Resistance Amec Thermasol 46T6813
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:-; External Width - Metric:20mm; External Height - Metric:2.49mm; External Length - Metric:20mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.21°C/W; Packages Cooled:-; External Width - Metric:20mm; External Height - Metric:2.49mm; External Length - Metric:20mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46T6813
Product Name Heat Sink; Thermal Resistance Amec Thermasol
L 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heatsinks - 7898573 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 125 mm (4.92 inch)
H 50 mm (1.97 inch)
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details