HEAT SINK, 30 LX 30 WX 5.25H MM, CER; Thermal Resistance:999°C/W; Packages Cooled:-; External Width - Metric:30mm; External Height - Metric:5.25mm; External Length - Metric:30mm; External Diameter - Metric:-; Product Range:FCH SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 68Y1117 |
| Product Name | Heat Sink, 30 Lx 30 Wx 5.25H Mm, Cer; Thermal Resistance Amec Thermasol |
| L | 30 mm (1.18 inch) |