AME8520 Series 4.5 V 280 ms Surface Mount Push Pull Watchdog Circuit - SOT-25 Product overview: AME8520AEEVEFE45Z from AME, Inc is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.5 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AME8520AEEVEFE45
Manufacturer: AME, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982317-AME8520AEEVEF
Categories: PMIC - Supervisors
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-AME8520AEEVEFE45Z | 982317-AME8520AEEVEFE45Z |
| Product Name | SMD 4.5 V Voltage Supervisor IC | PMIC - PMIC - Supervisors - AME8520AEEVEFE45Z |
| Output Options | Inverting |