AME, Inc. PMIC - PMIC - Voltage Reference - AME41AEAS AME41AEAS

Description
Manufacturer: AME, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044921-AME41AEAS Temperature Coefficient: 100 ppm/°C Output Voltage: 1.25 V Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: AME, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044921-AME41AEAS Temperature Coefficient: 100 ppm/°C Output Voltage: 1.25 V Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AME41AEAS - 1044921-AME41AEAS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AME41AEAS
1044921-AME41AEAS
PMIC - PMIC - Voltage Reference - AME41AEAS 1044921-AME41AEAS
Manufacturer: AME, Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044921-AME41AEAS Temperature Coefficient: 100 ppm/°C Output Voltage: 1.25 V Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage

Manufacturer: AME, Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044921-AME41AEAS
Temperature Coefficient: 100 ppm/°C
Output Voltage: 1.25 V
Categories: PMIC - Voltage Reference
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1044921-AME41AEAS
Product Name PMIC - PMIC - Voltage Reference - AME41AEAS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC403 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - Z20FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details