MCU 24MHZ M4F 512KB FLSH 41WLCSP
MPU APOLO M4F 24MHZ 512K 41WLCSP
MCU 24MHZ M4F 512KB FLSH 41WLCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 5128-APOLLO512-KCRTR-ND | APOLLO512-KCR |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM |
| Interface | SPI; UART | |
| Package / Case | 41-UFBGA, WLCSP | |
| Clock Frequency | 24 MHz | 24 MHz |