Ambiq Micro Embedded - Embedded - Microcontrollers - AMAPH1KK-KBR AMAPH1KK-KBR

Description
Manufacturer: Ambiq Micro, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044873-AMAPH1KK-KBR Frequency: 48 MHz Memory Type: FLASH Memory Size: 1 MB Interface: I2C, I2S, SPI, UART RAM Size: 256 kB Height: 800 µm Number of A/D Converters: 1 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Manufacturer Package Identifier: AMAPH1KK-KBR Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.755 V Core Architecture: ARM Cortex-M4 Number of I/Os: 50 Max Junction Temperature (Tj): 86 °C Number of ADC Channels: 15 Number of UART Channels: 2 Number of Timers/Counters: 8 Number of I2C Channels: 7 Number of SPI Channels: 7
Request a Quote Datasheet
Description
Manufacturer: Ambiq Micro, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044873-AMAPH1KK-KBR Frequency: 48 MHz Memory Type: FLASH Memory Size: 1 MB Interface: I2C, I2S, SPI, UART RAM Size: 256 kB Height: 800 µm Number of A/D Converters: 1 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Manufacturer Package Identifier: AMAPH1KK-KBR Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.755 V Core Architecture: ARM Cortex-M4 Number of I/Os: 50 Max Junction Temperature (Tj): 86 °C Number of ADC Channels: 15 Number of UART Channels: 2 Number of Timers/Counters: 8 Number of I2C Channels: 7 Number of SPI Channels: 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AMAPH1KK-KBR - 1044873-AMAPH1KK-KBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AMAPH1KK-KBR
1044873-AMAPH1KK-KBR
Embedded - Embedded - Microcontrollers - AMAPH1KK-KBR 1044873-AMAPH1KK-KBR
Manufacturer: Ambiq Micro, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044873-AMAPH1KK-KBR Frequency: 48 MHz Memory Type: FLASH Memory Size: 1 MB Interface: I2C, I2S, SPI, UART RAM Size: 256 kB Height: 800 µm Number of A/D Converters: 1 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Manufacturer Package Identifier: AMAPH1KK-KBR Ambient Temperature Range High: 85 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 1.755 V Core Architecture: ARM Cortex-M4 Number of I/Os: 50 Max Junction Temperature (Tj): 86 °C Number of ADC Channels: 15 Number of UART Channels: 2 Number of Timers/Counters: 8 Number of I2C Channels: 7 Number of SPI Channels: 7

Manufacturer: Ambiq Micro, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044873-AMAPH1KK-KBR
Frequency: 48 MHz
Memory Type: FLASH
Memory Size: 1 MB
Interface: I2C, I2S, SPI, UART
RAM Size: 256 kB
Height: 800 µm
Number of A/D Converters: 1
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Manufacturer Package Identifier: AMAPH1KK-KBR
Ambient Temperature Range High: 85 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 1.755 V
Core Architecture: ARM Cortex-M4
Number of I/Os: 50
Max Junction Temperature (Tj): 86 °C
Number of ADC Channels: 15
Number of UART Channels: 2
Number of Timers/Counters: 8
Number of I2C Channels: 7
Number of SPI Channels: 7

Buy Now
48MHZ 1MB Embedded Microcontroller MCU - 777-AMAPH1KK-KBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48MHZ 1MB Embedded Microcontroller MCU
777-AMAPH1KK-KBR
48MHZ 1MB Embedded Microcontroller MCU 777-AMAPH1KK-KBR
MCU 48MHZ M4F 1MB FLSH 64BGA Product overview: AMAPH1KK-KBR from Ambiq Micro, Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHZ, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHZ, 1MB, Embedded Microcontroller MCU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-AMAPH1KK-KBR can be used for catalog matching and distributor lookup.

MCU 48MHZ M4F 1MB FLSH 64BGA Product overview: AMAPH1KK-KBR from Ambiq Micro, Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHZ, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHZ, 1MB, Embedded Microcontroller MCU, System On Chip (SoC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 777-AMAPH1KK-KBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1044873-AMAPH1KK-KBR 777-AMAPH1KK-KBR
Product Name Embedded - Embedded - Microcontrollers - AMAPH1KK-KBR 48MHZ 1MB Embedded Microcontroller MCU
Data Bus 32 Bit
Number 8
RAM 0.2560 KB 256 KB
Serial Interface I²C; SPI; UART; I2C, I2S, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details