MCU 192MHZ M4F 2MB FLSH 146BGA
MPU A4+ M4 192MHZ BLE5.1 146BGA
MPU A4+ M4 192MHZ BLE5.1 146BGA
| DigiKey | |
|---|---|
| Product Category | System on a Chip (SoC) |
| Product Number | 5128-AMAP42KP-KBRTR-ND |
| Product Name | System On Chip (SoC) |
| Processor Core | ARM |
| Interface | SPI; UART; USB |
| Package / Case | 146-WFBGA |
| Clock Frequency | 192 MHz |