MCU 192MHZ M4F 2MB FLSH 131BGA
MPU A4 M4 192MHZ BLE5.1 131BGA
MPU A4 M4 192MHZ BLE5.1 131BGA
| DigiKey | |
|---|---|
| Product Category | System on a Chip (SoC) |
| Product Number | 5128-AMA4B2KL-KXRTR-ND |
| Product Name | System On Chip (SoC) |
| Processor Core | ARM |
| Interface | SPI; UART |
| Package / Case | 131-VFBGA |
| Clock Frequency | 192 MHz |