Manufacturer: Ambiq Micro, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966940-AMA2B1KK-KLR
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Min Operating Temperature: -40 °C
Manufacturer Package Identifier: AMA2B1KK-KLR
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 966940-AMA2B1KK-KLR |
| Product Name | OEM Parts - OEM Parts (A - B) - AMA2B1KK-KLR |