Amazing Microelectronic Corp. 5V TVS Protection Diode AZ5A85-01B

Description
TVS DEVICE 1-CHANNEL 5V Product overview: AZ5A85-01B from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5A85-01B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DEVICE 1-CHANNEL 5V Product overview: AZ5A85-01B from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5A85-01B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V TVS Protection Diode - 144-AZ5A85-01B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-AZ5A85-01B
5V TVS Protection Diode 144-AZ5A85-01B
TVS DEVICE 1-CHANNEL 5V Product overview: AZ5A85-01B from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5A85-01B can be used for catalog matching and distributor lookup.

TVS DEVICE 1-CHANNEL 5V Product overview: AZ5A85-01B from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5A85-01B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362381-AZ5A85-01B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362381-AZ5A85-01B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362381-AZ5A85-01B
Win Source Part Number: 1362381-AZ5A85-01B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 85°C (TC) Fake Threat In the Open Market: 52 pct. Type: Zener REACH Status: Vendor Undefined Mfr: Amazing Package: Strip Product Status: Active Package / Case: 2-XFBGA, CSPBGA Supplier Device Package: CSP0603P2Y Mounting Type: Surface Mount Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Power Line Protection: No

Win Source Part Number: 1362381-AZ5A85-01B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 85°C (TC)
Fake Threat In the Open Market: 52 pct.
Type: Zener
REACH Status: Vendor Undefined
Mfr: Amazing
Package: Strip
Product Status: Active
Package / Case: 2-XFBGA, CSPBGA
Supplier Device Package: CSP0603P2Y
Mounting Type: Surface Mount
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Power Line Protection: No

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-AZ5A85-01B 1362381-AZ5A85-01B
Product Name 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Unlock Full Specs
to access all available technical data