Amazing Microelectronic Corp. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AZ5A75-01F

Description
Win Source Part Number: 1362382-AZ5A75-01F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 85°C (TC) Fake Threat In the Open Market: 60 pct. Type: Zener REACH Status: Vendor Undefined Mfr: Amazing Package: Strip Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: DFN0603P2Y Mounting Type: Surface Mount Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.6V Power Line Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1362382-AZ5A75-01F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 85°C (TC) Fake Threat In the Open Market: 60 pct. Type: Zener REACH Status: Vendor Undefined Mfr: Amazing Package: Strip Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: DFN0603P2Y Mounting Type: Surface Mount Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.6V Power Line Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362382-AZ5A75-01F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362382-AZ5A75-01F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362382-AZ5A75-01F
Win Source Part Number: 1362382-AZ5A75-01F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 85°C (TC) Fake Threat In the Open Market: 60 pct. Type: Zener REACH Status: Vendor Undefined Mfr: Amazing Package: Strip Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: DFN0603P2Y Mounting Type: Surface Mount Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.6V Power Line Protection: No

Win Source Part Number: 1362382-AZ5A75-01F
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 85°C (TC)
Fake Threat In the Open Market: 60 pct.
Type: Zener
REACH Status: Vendor Undefined
Mfr: Amazing
Package: Strip
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: DFN0603P2Y
Mounting Type: Surface Mount
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.6V
Power Line Protection: No

Buy Now Datasheet
5V TVS Protection Diode - 144-AZ5A75-01F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-AZ5A75-01F
5V TVS Protection Diode 144-AZ5A75-01F
TVS DEVICE 1-CHANNEL 5V Product overview: AZ5A75-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5A75-01F can be used for catalog matching and distributor lookup.

TVS DEVICE 1-CHANNEL 5V Product overview: AZ5A75-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5A75-01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AZ5A75-01F - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AZ5A75-01F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AZ5A75-01F
TVS DEVICE 1-CHANNEL 5V

TVS DEVICE 1-CHANNEL 5V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362382-AZ5A75-01F 144-AZ5A75-01F AZ5A75-01F
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 0201 (0603 Metric) Strip DFN0603P2Y
Unlock Full Specs
to access all available technical data