Amazing Microelectronic Corp. 5V TVS Protection Diode AZ5725-01F

Description
TVS DEVICE 1-CHANNEL 5V Product overview: AZ5725-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5725-01F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DEVICE 1-CHANNEL 5V Product overview: AZ5725-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5725-01F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V TVS Protection Diode - 144-AZ5725-01F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-AZ5725-01F
5V TVS Protection Diode 144-AZ5725-01F
TVS DEVICE 1-CHANNEL 5V Product overview: AZ5725-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5725-01F can be used for catalog matching and distributor lookup.

TVS DEVICE 1-CHANNEL 5V Product overview: AZ5725-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5725-01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1047247-AZ5725-01F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1047247-AZ5725-01F
Circuit Protection - TVS - Diodes 1047247-AZ5725-01F
Win Source Part Number: 1047247-AZ5725-01F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Cut Tape (CT) Applications: General Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.8V Power Line Protection: No Package / Case: 0402 (1006 Metric) Supplier Device Package: DFN1006P2X Temperature Range - Operating: -55°C ~ 85°C (TC) Fake Threat In the Open Market: 85 pct. REACH Status: Vendor Undefined Mfr: Amazing Other Names: 4430-AZ5725-01FTR-ND ,4430-AZ5725-01FCT,4 430-AZ5725-01FTR

Win Source Part Number: 1047247-AZ5725-01F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT)
Applications: General
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.8V
Power Line Protection: No
Package / Case: 0402 (1006 Metric)
Supplier Device Package: DFN1006P2X
Temperature Range - Operating: -55°C ~ 85°C (TC)
Fake Threat In the Open Market: 85 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Other Names: 4430-AZ5725-01FTR-ND,4430-AZ5725-01FCT,4430-AZ5725-01FTR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-AZ5725-01F 1047247-AZ5725-01F
Product Name 5V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
Unlock Full Specs
to access all available technical data