Win Source Part Number: 1117357-AZ5123-02F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT)
Applications: General
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.8V
Power Line Protection: No
Package / Case: 3-UDFN
Supplier Device Package: DFN1006P3X
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 77 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Other Names: 4430-AZ5123-02FCT,44
TVS DEVICE 2-CHANNEL 3.3V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1117357-AZ5123-02F | AZ5123-02F |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 3-UDFN | DFN1006P3X |