Win Source Part Number: 1381512-AZ5013-01H
Category: Circuit Protection>Transient
Type: Zener
Package: Strip
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4.5V
Power Line Protection: No
Mounting Type: Surface Mount
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 85°C (TC)
Fake Threat In the Open Market: 53 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Standard Package: 10 pcs
TVS DEVICE 1-CHANNEL 3.3V Product overview: AZ5013-01H from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ5013-01H can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1381512-AZ5013-01H | 144-AZ5013-01H |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 3.3V TVS Protection Diode |
| Package | SOD-523; SC-79, SOD-523 | Strip |