Win Source Part Number: 1362385-AZ4624-01L
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TC)
Fake Threat In the Open Market: 35 pct.
Type: Zener
REACH Status: Vendor Undefined
Mfr: Amazing
Package: Strip
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Mounting Type: Surface Mount
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.5V
Power Line Protection: No
TVS DEVICE 1-CHANNEL 24V Product overview: AZ4624-01L from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ4624-01L can be used for catalog matching and distributor lookup.
TVS DEVICE 1-CHANNEL 24V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362385-AZ4624-01L | 144-AZ4624-01L | AZ4624-01L |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 24V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SC-76, SOD-323 | Strip | SOD-323; SOD-323 |